2 jaar Radwell garantie
Specificaties
- Onderdeel nr. HMP155E1AA21A0A0B1B3A
- Categorie Test Equipment
- Categorie Lead/Probe
- Gewicht 0.00 kgs
- First Analog Parameter to be Report Digital communication
- Second Analog Parameter to be Repor Digital communication
- Signal Output Selection Digital Output RS-485
- Humidity Sensor Type General Purpose HumiCap 180R
- Default Hmp155 Sub Assembly
- Probe Type HMP155E: Digital Output for Humidity and Temperature
- Installation Accessories for Radiat Installation Adapter for Additional T-probe to DTR13
- Data Output Cable No Cable
- Chemical Purge for Better Long Term No Chemical Purge
- Heating Options to Avoid Condensati No Heating
- Reporting Units in Data Message Non metric units
- Calibration RH&T-calibration in room temperature
- Protective Filter for Sensing Eleme Sintered PTFE-filter, Best protection for Long-term Stability
- External Temperature Probe T-probe with 2m Cable
- Maintenance Cables USB-M12 Service Cable
Productinformatie
Beschrijving:
-
HMP155E1AA21A0A0B1B3A
-
HUMIDITY AND TEMPERATURE PROBE FOR OUTDOOR APPLICATIONS
-
HMP155E: DIGITAL OUTPUT FOR HUMIDITY AND TEMPERATURE
-
DIGITAL OUTPUT RS-485
-
DIGITAL COMMUNICATION
-
NON METRIC UNITS
-
GENERAL PURPOSE HUMICAP 180R
-
NO HEATING
-
NO CHEMICAL PUR
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell is geen erkende distributeur, wederverkoper of vertegenwoordiger van de producten op deze website. Alle productnamen, handelsmerken, merken en logo's op deze site zijn eigendom van hun respectievelijke eigenaars. De weergave, beschrijving of verkoop van producten met deze namen, handelsmerken, merken en logo's is uitsluitend voor identificatiedoeleinden en is niet bedoeld om enige band met of goedkeuring door een rechtenhouder aan te geven.
Laatste prijsupdate: 26/11/2024
HMP155E1AA21A0A0B1B3A
Locatie wijzigen
2 jaar Radwell garantie
Specificaties
- Onderdeel nr. HMP155E1AA21A0A0B1B3A
- Categorie Test Equipment
- Categorie Lead/Probe
- Gewicht 0.00 kgs
- First Analog Parameter to be Report Digital communication
- Second Analog Parameter to be Repor Digital communication
- Signal Output Selection Digital Output RS-485
- Humidity Sensor Type General Purpose HumiCap 180R
- Default Hmp155 Sub Assembly
- Probe Type HMP155E: Digital Output for Humidity and Temperature
- Installation Accessories for Radiat Installation Adapter for Additional T-probe to DTR13
- Data Output Cable No Cable
- Chemical Purge for Better Long Term No Chemical Purge
- Heating Options to Avoid Condensati No Heating
- Reporting Units in Data Message Non metric units
- Calibration RH&T-calibration in room temperature
- Protective Filter for Sensing Eleme Sintered PTFE-filter, Best protection for Long-term Stability
- External Temperature Probe T-probe with 2m Cable
- Maintenance Cables USB-M12 Service Cable
Productinformatie
Beschrijving:
-
HMP155E1AA21A0A0B1B3A
-
HUMIDITY AND TEMPERATURE PROBE FOR OUTDOOR APPLICATIONS
-
HMP155E: DIGITAL OUTPUT FOR HUMIDITY AND TEMPERATURE
-
DIGITAL OUTPUT RS-485
-
DIGITAL COMMUNICATION
-
NON METRIC UNITS
-
GENERAL PURPOSE HUMICAP 180R
-
NO HEATING
-
NO CHEMICAL PUR
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell is geen erkende distributeur, wederverkoper of vertegenwoordiger van de producten op deze website. Alle productnamen, handelsmerken, merken en logo's op deze site zijn eigendom van hun respectievelijke eigenaars. De weergave, beschrijving of verkoop van producten met deze namen, handelsmerken, merken en logo's is uitsluitend voor identificatiedoeleinden en is niet bedoeld om enige band met of goedkeuring door een rechtenhouder aan te geven.
Laatste prijsupdate: 26/11/2024
Hulp nodig?
Bezoek ons Helpcentrum
Bel gratis voor bestellingen: +32 1148 0003
Internationaal bestellen: +32 1148 0003
Meer
hulp nodig?
Persoonlijke begeleiding en deskundige inzichten. Ontvang snelle en efficiënte hulp van onze ervaren verkoop- of klantenserviceteams. Geen vraag te klein, geen probleem te groot.
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.
Nieuw product
Nooit gebruikt, originele verpakking
Nooit gebruikt, Radwell-verpakking
Gereviseerd
Geautoriseerde lijn
NEW
- Bevat direct geautoriseerd product van de OEM.
- Bevat ook product dat niet rechtstreeks door de OEM is geautoriseerd, bijvoorbeeld ingekocht via een distributeur of andere vertrouwde leveranciers.
- Nooit ingeschakeld of gebruikt in een productieomgeving.
- Bevat alle hardware en accessoires die bij de fabrieksnieuwe versie van het product horen.
- Heeft originele verpakking en instructies, indien van toepassing.
- Kan wel of geen originele fabrieksverzegeling op de doos hebben.
- Originele fabrieksgarantie is niet altijd van toepassing. Als die niet van toepassing is, geldt de standaard Radwell-garantie van 2 jaar.
- Sluit ongebruikt Allen Bradley-product uit: zie de condities “Surplus Original Packaging” en “Surplus Alternate Packaging”.
Niet-geautoriseerde lijn
NEW
- Bevat direct geautoriseerd product van de OEM.
- Bevat ook product dat niet rechtstreeks door de OEM is geautoriseerd, bijvoorbeeld ingekocht via een distributeur of andere vertrouwde leveranciers.
- Nooit ingeschakeld of gebruikt in een productieomgeving.
- Bevat alle hardware en accessoires die bij de fabrieksnieuwe versie van het product horen.
- Heeft originele verpakking en instructies, indien van toepassing.
- Kan wel of geen originele fabrieksverzegeling op de doos hebben.
- Originele fabrieksgarantie is niet altijd van toepassing. Als die niet van toepassing is, geldt de standaard Radwell-garantie van 2 jaar.
- Sluit ongebruikt Allen Bradley-product uit: zie de condities “Surplus Original Packaging” en “Surplus Alternate Packaging”.
Surplus
SOP
- Nooit gebruikt in een productieomgeving, maar kan voor testdoeleinden ingeschakeld zijn geweest.
- Geen zichtbare sporen van handling, gebruik of schade.
- Heeft originele verpakking, indien van toepassing.
- Kan wel of geen originele fabrieksverzegeling op de doos hebben.
- Wordt geleverd met standaard Radwell-garantie van 2 jaar. Originele fabrieksgarantie is mogelijk niet van toepassing.
- Bevat alle hardware en accessoires die bij de fabrieksnieuwe versie van het product horen.
- Kan wel of geen instructies bevatten die bij de fabrieksnieuwe versie van het product horen.
- Product kan oudere datumcodes of een oudere serie hebben dan direct beschikbaar bij fabriek of geautoriseerde dealers.
- Producten kunnen verschillen in land van oorsprong en in de taal op de verpakking.
- Productverpakking kan opslagslijtage vertonen.
Surplus
SAP
- Nooit gebruikt in een productieomgeving, maar kan voor testdoeleinden ingeschakeld zijn geweest.
- Product kan lichte oppervlakkige handling-sporen hebben, maar geen tekenen van gebruik of schade.
- Kan wel of geen originele verpakking hebben. Als originele verpakking ontbreekt, wordt het product doorgaans verpakt in aftermarket- of Radwell-verpakking.
- Kan hardware, accessoires of instructies missen die bij de fabrieksnieuwe versie van het product horen.
- Wordt geleverd met standaard Radwell-garantie van 2 jaar. Originele fabrieksgarantie is mogelijk niet van toepassing.
- Product kan oudere datumcodes of een oudere serie hebben dan direct beschikbaar bij fabriek of geautoriseerde dealers.
- Producten kunnen verschillen in land van oorsprong en in de taal op de verpakking.
- De doos kan opschriften bevatten die niet van de OEM afkomstig zijn.
Gebruikt, hersteld en getest
REM
- Kan gebruikt zijn in een productieomgeving.
- Kan wel of geen originele verpakking bevatten, of de originele verpakking kan opslagslijtage hebben (in dat geval kan het product worden herverpakt in aftermarket- of Radwell-verpakking).
- Wordt geleverd met standaard Radwell-garantie van 2 jaar. Originele fabrieksgarantie is mogelijk niet van toepassing.
- Kan hardware, accessoires of instructies missen die bij de fabrieksnieuwe versie van het product horen.
Vervangende opties